Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MUX36S08IRUMR

Description
Win Source Part Number: 1349591-MUX36S08IRUM R Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 On-State Resistance (Max): 170Ohm Charge Injection: 0.3pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Single (V+): 10V ~ 36V Voltage - Supply, Dual (V±): ±5V ~ 18V Mounting Type: Surface Mount Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MUX36S08 Switch Time (Ton, Toff) (Max): 136ns, 75ns Channel Capacitance (CS(off) , CD(off) ): 2.4pF, 7.5pF Current - Leakage (IS(off) ) (Max): 40pA
Request a Quote Datasheet
Description
Win Source Part Number: 1349591-MUX36S08IRUM R Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 On-State Resistance (Max): 170Ohm Charge Injection: 0.3pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Single (V+): 10V ~ 36V Voltage - Supply, Dual (V±): ±5V ~ 18V Mounting Type: Surface Mount Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MUX36S08 Switch Time (Ton, Toff) (Max): 136ns, 75ns Channel Capacitance (CS(off) , CD(off) ): 2.4pF, 7.5pF Current - Leakage (IS(off) ) (Max): 40pA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1349591-MUX36S08IRUMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
1349591-MUX36S08IRUMR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 1349591-MUX36S08IRUMR
Win Source Part Number: 1349591-MUX36S08IRUM R Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 3,000 On-State Resistance (Max): 170Ohm Charge Injection: 0.3pC Crosstalk: -96dB @ 1MHz Channel-to-Channel Matching (ΔRon): 2.4Ohm Voltage - Supply, Single (V+): 10V ~ 36V Voltage - Supply, Dual (V±): ±5V ~ 18V Mounting Type: Surface Mount Package / Case: 16-WQFN Exposed Pad Supplier Device Package: 16-WQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MUX36S08 Switch Time (Ton, Toff) (Max): 136ns, 75ns Channel Capacitance (CS(off) , CD(off) ): 2.4pF, 7.5pF Current - Leakage (IS(off) ) (Max): 40pA

Win Source Part Number: 1349591-MUX36S08IRUMR
Category: Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 3,000
On-State Resistance (Max): 170Ohm
Charge Injection: 0.3pC
Crosstalk: -96dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 2.4Ohm
Voltage - Supply, Single (V+): 10V ~ 36V
Voltage - Supply, Dual (V±): ±5V ~ 18V
Mounting Type: Surface Mount
Package / Case: 16-WQFN Exposed Pad
Supplier Device Package: 16-WQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: MUX36S08
Switch Time (Ton, Toff) (Max): 136ns, 75ns
Channel Capacitance (CS(off) , CD(off) ): 2.4pF, 7.5pF
Current - Leakage (IS(off) ) (Max): 40pA

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S08IRUMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MUX36S08IRUMR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MUX36S08IRUMR
IC MUX 8:1 170OHM 16WQFN

IC MUX 8:1 170OHM 16WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1349591-MUX36S08IRUMR MUX36S08IRUMR
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Interface module - 289-196 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Switch ICs - 8275167 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 34 v
Package Type Dso
View Details