The P82B715 is an I2C bus extender that buffers serial data and clock signals to extend bus reach, supporting up to 3000 pF capacitance on the transmission side and 400 pF on the main I2C side. It operates from 3 V to 12 V and features dual bidirectional unity-voltage-gain buffers without external direction control. The P82B715D variant is packaged in an 8-pin SOIC with a body size of 4.90 mm × 3.91 mm and supports an operating temperature range of -40 °C to 85 °C. It exceeds 2500 V human-body-model and 1000 V charged-device-model
I2C Bus Extender 8-SOIC -40 to 85
I2C Buffer 400kHz, 12V, 2-Out, SOIC-8 Product overview: P82B715D from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 12V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 12V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B715D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 888465-P82B715D
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 1 Channel - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: P82B715
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-23610-5, 296-23610-5-NDR, P82B715D-ND
I2C BUS EXTENDER, 8-SOIC; IC Interface Type:I2C, Serial; Interface Applications:Bus Extender buffers; Supply Voltage Min:4.5V; Supply Voltage Max:12V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC, I2C BUS EXTENDER, 8SOIC; IC Interface Type:I2C, Serial; Interface Applications:Bus Extender buffers; Supply Voltage Min:4.5V; Supply Voltage Max:12V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC REDRIVER I2C 1CH 8SOIC
Buffer, ReDriver 1 Channel 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | P82B715D | 756-P82B715D | 888465-P82B715D | 84M9793 | P82B715D | P82B715D |
| Product Name | P82B715 I2C Bus Extender | 400kHz 12V SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - P82B715D | I2C Bus Extender, 8-Soic; Ic Interface Type Texas Instruments | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | I2C | I2C | ||||
| Device Type | P82B715 I2C Bus Extender | Transceiver | Buffer | Sensor Interface; Buffer | Buffer | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage | 3V; Other; 12 | Other; 4.5V | Other | 1.2V; Other; 4.5V ~ 12V |