Texas Instruments Interface - Interface - Analog Switches - Special Purpose - LMH6580VS/NOPB LMH6580VS/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 071581-LMH6580VS/NOP B Packaging: Tray Features: Buffered Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Dual Supply Voltage(V±): ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 071581-LMH6580VS/NOP B Packaging: Tray Features: Buffered Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Dual Supply Voltage(V±): ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - LMH6580VS/NOPB - 071581-LMH6580VS/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - LMH6580VS/NOPB
071581-LMH6580VS/NOPB
Interface - Interface - Analog Switches - Special Purpose - LMH6580VS/NOPB 071581-LMH6580VS/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 071581-LMH6580VS/NOP B Packaging: Tray Features: Buffered Applications: Video -3db Bandwidth: 500MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-TQFP (7x7) Dual Supply Voltage(V±): ±3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 071581-LMH6580VS/NOPB
Packaging: Tray
Features: Buffered
Applications: Video
-3db Bandwidth: 500MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TQFP (7x7)
Dual Supply Voltage(V±): ±3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - LMH6580VS/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
LMH6580VS/NOPB
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose LMH6580VS/NOPB
IC CROSSPOINT SWITCH 8X4 48TQFP

IC CROSSPOINT SWITCH 8X4 48TQFP

Supplier's Site
Analog Switches - Special Purpose - LMH6580VS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
LMH6580VS/NOPB
Analog Switches - Special Purpose LMH6580VS/NOPB
LMH6580 8X4 500-MHZ ANALOG CROSS

LMH6580 8X4 500-MHZ ANALOG CROSS

Supplier's Site Datasheet
Analog Switches - Special Purpose - LMH6580VS/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
LMH6580VS/NOPB
Analog Switches - Special Purpose LMH6580VS/NOPB
LMH6580 8X4 500-MHZ ANALOG CROSS

LMH6580 8X4 500-MHZ ANALOG CROSS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 071581-LMH6580VS/NOPB LMH6580VS/NOPB LMH6580VS/NOPB
Product Name Interface - Interface - Analog Switches - Special Purpose - LMH6580VS/NOPB Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6304/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry - CF4320HZKFR - Texas Instruments
Specs
Device Type CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers