The PCA9517DR is a dual bidirectional I2C bus repeater with voltage-level translation between 0.9 V to 5.5 V on the A side and 2.7 V to 5.5 V on the B side, housed in an 8-pin SOIC package measuring 4.90 mm × 3.91 mm. It supports Standard Mode and Fast Mode I2C operations up to 400 kHz, with open-drain I/Os and 5.5 V tolerant inputs. The device includes an active-high enable input and is designed for mixed-voltage systems, accommodating up to 400 pF bus capacitance on each side. It meets JESD78 Class II latch-up performance and JESD22 ESD protection standards. The part is not recommended for new designs.
Level-Translating I2C Bus Repeater 8-SOIC -40 to 85
I2C Buffer/Repeater 2-Ch 1.8-5V 8-Pin SOIC T/R Product overview: PCA9517DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9517DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026453-PCA9517DR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 6pF
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 0.9 V to 5.5 V, 2.7 V to 5.5V
Operating Supply Current: 1.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
IC REDRIVER I2C 1CH 400KHZ 8SOIC
Buffer, ReDriver 2 Channel 400kHz 8-SOIC
IC REDRIVER I2C 1CH 400KHZ 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9517DR | 756-PCA9517DR | 026453-PCA9517DR | PCA9517DR | PCA9517DR | PCA9517DR |
| Product Name | PCA9517 Level-Translating I2C Bus Repeater | 5V SOIC Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9517DR | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | PCA9517 Level-Translating I2C Bus Repeater | Transceiver | Buffer | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | RoHS |