Texas Instruments PCI7402 Integrated FlashMedia controller, IEEE 1394 open HCI controller PCI7402ZHK

Description
Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
PCI7402 Integrated FlashMedia controller, IEEE 1394 open HCI controller
PCI7402ZHK
PCI7402 Integrated FlashMedia controller, IEEE 1394 open HCI controller PCI7402ZHK
Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70

Integrated FlashMedia controller, IEEE 1394 open HCI controller 216-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - PCI7402ZHK - 061280-PCI7402ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7402ZHK
061280-PCI7402ZHK
Interface - Interface - Controllers - PCI7402ZHK 061280-PCI7402ZHK
Manufacturer: Texas Instruments Win Source Part Number: 061280-PCI7402ZHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 216-BGA Microstar (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061280-PCI7402ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, 1394a-2000, Firewire, i.Link
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 216-BGA Microstar (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-24376-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-24376-ND
Controllers 296-24376-ND
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7402ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7402ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI7402ZHK
IC INTEGRATED FLASHMEDIA 216-BGA

IC INTEGRATED FLASHMEDIA 216-BGA

Supplier's Site
Controllers - PCI7402ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7402ZHK
Controllers PCI7402ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, Firewire™, i.Link™ PCI Interface 216-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI7402ZHK 061280-PCI7402ZHK 296-24376-ND PCI7402ZHK PCI7402ZHK
Product Name PCI7402 Integrated FlashMedia controller, IEEE 1394 open HCI controller Interface - Interface - Controllers - PCI7402ZHK Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 PCI PCI; IEEE 1394; Serial-1 Wire; PCI CardBus PCI; PCI
Device Type PCI7402 Integrated FlashMedia controller, IEEE 1394 open HCI controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4053M96G3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CD54HCT640 High Speed CMOS Logic Octal Inverting Bus Transceiver with 3-State Outputs - 5962-8974001RA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316ME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details