Dual bidirectional I2C bus and SMBus repeater in 8-TSSOP package, operating from 2.3 V to 3.6 V, with 5.5-V tolerant I/O and enable inputs, supporting standard and fast mode I2C devices. The device provides two identical bidirectional open-drain buffers to extend I2C bus segments, with active-high enable control and powered-off high-impedance outputs. Operates from -40 °C to 85 °C. Latch-up performance exceeds 100 mA per JESD78, Class II. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Dual Bidirectional I2C Bus and SMBus Repeater 8-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1235914-PCA9515APW
Packaging: Tube
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Applications: I2C
Operating Supply Voltage: 2.3 V ~ 3.6 V
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Capacitance - Input: 7pF
Family Name: PCA9515
Categories: Integrated Circuits (ICs)
Operating Supply Current: 500μA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 8-TSSOP
Data Rate (Maximum): 400kHz
Alternative Parts (Cross-Reference): 89HP0608RZBABGI; 89HP0608RZBAB8; 89HP0608RZBAB;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
I2C Repeater, 400kHz, 2.3-3.6V, 8-Pin TSSOP Product overview: PCA9515APW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400kHz, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400kHz, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515APW can be used for catalog matching and distributor lookup.
IC REDRIVER I2C 2CH 8TSSOP
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP
IC REDRIVER I2C 1CH 8TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9515APW | 1235914-PCA9515APW | 756-PCA9515APW | PCA9515APW | PCA9515APW | PCA9515APW |
| Product Name | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515APW | 400kHz 3.6V TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Buffer | Transceiver | Sensor Interface; Buffer | Buffer | Buffer; Buffer, ReDriver |
| Features | RoHS | RoHS | RoHS |