Texas Instruments Interface - Interface - Analog Switches - Special Purpose - OPA875IDG4 OPA875IDG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 060940-OPA875IDG4 Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 060940-OPA875IDG4 Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - OPA875IDG4 - 060940-OPA875IDG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - OPA875IDG4
060940-OPA875IDG4
Interface - Interface - Analog Switches - Special Purpose - OPA875IDG4 060940-OPA875IDG4
Manufacturer: Texas Instruments Win Source Part Number: 060940-OPA875IDG4 Packaging: Tube/Rail Features: Buffered, RGB Applications: Video Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Single Supply Voltage (V+): 5V Dual Supply Voltage(V±): ±5V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 060940-OPA875IDG4
Packaging: Tube/Rail
Features: Buffered, RGB
Applications: Video
Switch Circuit: SPDT
-3db Bandwidth: 425MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Single Supply Voltage (V+): 5V
Dual Supply Voltage(V±): ±5V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - OPA875IDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
OPA875IDG4
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose OPA875IDG4
IC SWITCH 2:1 8SOIC

IC SWITCH 2:1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 060940-OPA875IDG4 OPA875IDG4
Product Name Interface - Interface - Analog Switches - Special Purpose - OPA875IDG4 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1092815-SI32171-C-GM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
6 suppliers
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Interface - Modems - ICs and Modules - AD1801JS - 859404-AD1801JS - Win Source Electronics
Specs
Package Type QFP; 128-MQFP (14x20)
View Details
2 suppliers