Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU/1K MPC507AU/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 059427-MPC507AU/1K Packaging: Reel - TR Number of Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-SOIC Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ)
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 059427-MPC507AU/1K Packaging: Reel - TR Number of Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-SOIC Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU/1K - 059427-MPC507AU/1K - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU/1K
059427-MPC507AU/1K
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU/1K 059427-MPC507AU/1K
Manufacturer: Texas Instruments Win Source Part Number: 059427-MPC507AU/1K Packaging: Reel - TR Number of Circuits: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 1.5 kOhm Case / Package: 28-SOIC Dual Supply Voltage(V±): ±5 V to 22 V Max Switch Time (Ton,Toff): 200ns, 250ns (Typ) Channel Capacitance(CS off, CD off): 5pF, 25pF Max Leakage Current (IS off): 500pA (Typ)

Manufacturer: Texas Instruments
Win Source Part Number: 059427-MPC507AU/1K
Packaging: Reel - TR
Number of Circuits: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 1.5 kOhm
Case / Package: 28-SOIC
Dual Supply Voltage(V±): ±5 V to 22 V
Max Switch Time (Ton,Toff): 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off): 5pF, 25pF
Max Leakage Current (IS off): 500pA (Typ)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MPC507AU/1K
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MPC507AU/1K
IC MUX DUAL 8:1 1.5KOHM 28SOIC

IC MUX DUAL 8:1 1.5KOHM 28SOIC

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MPC507AU/1K - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MPC507AU/1K
Analog Switches, Multiplexers, Demultiplexers MPC507AU/1K
IC MULTIPLEXER DUAL 1X8 28SOIC

IC MULTIPLEXER DUAL 1X8 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 059427-MPC507AU/1K MPC507AU/1K MPC507AU/1K
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - MPC507AU/1K Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Interface - Modems - ICs and Modules - SI2415-C-FT - 894431-SI2415-C-FT - Win Source Electronics
Specs
Package Type SOP; SSOP; TSSOP; 24-TSSOP
View Details
5 suppliers