Level-Translating I2C Bus Repeater 8-VSSOP -40 to 85
I2C Buffer/Repeater, 2-Ch, 1.8-5V, VSSOP Product overview: PCA9517DGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9517DGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026452-PCA9517DGKR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 2
Data Rate (Max): 400kHz
Capacitance - Input: 6pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 0.9 V to 5.5 V, 2.7 V to 5.5V
Operating Supply Current: 1.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP
IC REDRIVER I2C 1CH 8VSSOP
IC REDRIVER I2C 1CH 8VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9517DGKR | 756-PCA9517DGKR | 026452-PCA9517DGKR | PCA9517DGKR | PCA9517DGKR | PCA9517DGKR |
| Product Name | PCA9517 Level-Translating I2C Bus Repeater | 5V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9517DGKR | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | PCA9517 Level-Translating I2C Bus Repeater | Transceiver | Buffer | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS |