Manufacturer: Texas Instruments
Win Source Part Number: 1224505-MM5483N
Packaging: Tube
Mounting Style: Through Hole
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Interface: Serial
Display Type: LCD
Digits or Characters: 4.5 Digits
Categories: Integrated Circuits
Supplier Device Package: 40-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 40-DIP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: MM5483
Manufacturer Pack Quantity: 9
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 10V
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MM5483N-ND | 1224505-MM5483N | MM5483N |
| Product Name | Display Drivers | PMIC - PMIC - Display Drivers - MM5483N | Display Drivers |
| Technology | Serial | Serial | |
| Supply Voltage | Other; 3V ~ 10V | Other; 3V ~ 10V | Other; 3V ~ 10V |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |