Texas Instruments PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater PCA9515ADGKR

Description
Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater - PCA9515ADGKR - Texas Instruments
Dallas, TX, United States
PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater
PCA9515ADGKR
PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater PCA9515ADGKR
Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85

Dual Bidirectional I2C Bus and SMBus Repeater 8-VSSOP -40 to 85

Buy Now Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADGKR - 026447-PCA9515ADGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADGKR
026447-PCA9515ADGKR
Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADGKR 026447-PCA9515ADGKR
Manufacturer: Texas Instruments Win Source Part Number: 026447-PCA9515ADGKR Packaging: Reel - TR Type: Buffer, ReDriver Applications: I2C Input: 2-Wire Bus Output: 2-Wire Bus Number of Channels: 1 Data Rate (Max): 400kHz Capacitance - Input: 7pF Family Name: PCA9515 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.3 V to 3.6 V Operating Supply Current: 500μA Alternative Parts (Cross-Reference): PCA9515ADP; PCA9515ADP/DG,118; PCA9515ADP/G; PCA9515ADP/DG; Introduction Date: September 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 026447-PCA9515ADGKR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Family Name: PCA9515
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.3 V to 3.6 V
Operating Supply Current: 500μA
Alternative Parts (Cross-Reference): PCA9515ADP; PCA9515ADP/DG,118; PCA9515ADP/G; PCA9515ADP/DG;
Introduction Date: September 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.5V 3.3V Interface Transceiver IC
756-PCA9515ADGKR
2.5V 3.3V Interface Transceiver IC 756-PCA9515ADGKR
I2C Logic Repeater 2.5V/3.3V 8-Pin VSSOP T/R Product overview: PCA9515ADGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515ADGKR can be used for catalog matching and distributor lookup.

I2C Logic Repeater 2.5V/3.3V 8-Pin VSSOP T/R Product overview: PCA9515ADGKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515ADGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PCA9515ADGKR - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
PCA9515ADGKR
Signal Buffers, Repeaters, Splitters PCA9515ADGKR
IC REDRIVER I2C 1CH 8VSSOP

IC REDRIVER I2C 1CH 8VSSOP

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - PCA9515ADGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
PCA9515ADGKR
Signal Buffers, Repeaters, Splitters PCA9515ADGKR
Buffer, ReDriver 2 Channel 400kHz 8-VSSOP

Buffer, ReDriver 2 Channel 400kHz 8-VSSOP

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
PCA9515ADGKR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters PCA9515ADGKR
IC REDRIVER I2C 2CH 8VSSOP

IC REDRIVER I2C 2CH 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCA9515ADGKR 026447-PCA9515ADGKR 756-PCA9515ADGKR PCA9515ADGKR PCA9515ADGKR PCA9515ADGKR
Product Name PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADGKR 2.5V 3.3V Interface Transceiver IC Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Technology I2C
Device Type PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater Buffer Transceiver Buffer; Buffer, ReDriver Buffer Sensor Interface; Buffer
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 34P3216A-CGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
CY54FCT543T Octal Registered Transceivers with 3-State Outputs - 5962-9222101M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details