Texas Instruments PCI1410A Single Slot CardBus Controller PCI1410AGGU

Description
Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70
Request a Quote Datasheet
Description
Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI1410A Single Slot CardBus Controller - PCI1410AGGU - Texas Instruments
Dallas, TX, United States
PCI1410A Single Slot CardBus Controller
PCI1410AGGU
PCI1410A Single Slot CardBus Controller PCI1410AGGU
Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70

Single Slot CardBus Controller 144-BGA MICROSTAR 0 to 70

Buy Now Datasheet
Controllers - 296-6644-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-6644-5-ND
Controllers 296-6644-5-ND
PCI CardBus Controller PCI Interface 144-BGA MICROSTAR (12x12)

PCI CardBus Controller PCI Interface 144-BGA MICROSTAR (12x12)

Buy Now Datasheet
Interface - Interface - Controllers - PCI1410AGGU - 061254-PCI1410AGGU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1410AGGU
061254-PCI1410AGGU
Interface - Interface - Controllers - PCI1410AGGU 061254-PCI1410AGGU
Manufacturer: Texas Instruments Win Source Part Number: 061254-PCI1410AGGU Packaging: Tube/Rail Protocol: PCI CardBus Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 144-BGA MICROSTAR (12x12) Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 160

Manufacturer: Texas Instruments
Win Source Part Number: 061254-PCI1410AGGU
Packaging: Tube/Rail
Protocol: PCI CardBus
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-BGA MICROSTAR (12x12)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 160

Buy Now Datasheet
 - PCI1410AGGU - Rochester Electronics
Newburyport, MA, United States
PCMCIA Bus Controller, PBGA144

PCMCIA Bus Controller, PBGA144

Supplier's Site Datasheet
Controllers - PCI1410AGGU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1410AGGU
Controllers PCI1410AGGU
PCI CardBus Controller PCI Interface 144-BGA MICROSTAR (12x12)

PCI CardBus Controller PCI Interface 144-BGA MICROSTAR (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1410AGGU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1410AGGU
Integrated Circuits (ICs) - Interface - Controllers PCI1410AGGU
IC SGL-SLOT CARDBUS CTLR 144-BGA

IC SGL-SLOT CARDBUS CTLR 144-BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI1410AGGU 296-6644-5-ND 061254-PCI1410AGGU PCI1410AGGU PCI1410AGGU PCI1410AGGU
Product Name PCI1410A Single Slot CardBus Controller Controllers Interface - Interface - Controllers - PCI1410AGGU Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type CardBus Controller Line / Bus Controller Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Technology PCI PCI; PCI PCI; PCI CardBus
Supply Voltage 3.6V Other; 3.3V~ 5V 5V; Other; 3.3V, 5V 5V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ABT162500 18-Bit Universal Bus Transceivers With 3-State Outputs - 74ABT162500DLRG4 - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5
View Details
4 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
AM26LS31M Quadruple Differential Line Driver - 5962-7802301M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details