The PCI1510 is a single-slot CardBus controller for PCI bus applications, supporting 16-bit and CardBus PC cards with integrated power management, serial-bus interface, and programmable interrupt subsystem. It is available in a 144-pin LQFP (PGE) package, with an operating temperature range of 0°C to 70°C.
Single Slot PC CardBus Controller 144-LQFP 0 to 70
PCI CardBus Controller PC Card 7.2 PCI Interface 144-LQFP (20x20)
Manufacturer: Texas Instruments
Win Source Part Number: 061259-PCI1510PGEG4
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.2
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC PC CARD CONTROLLER 144-LQFP
PCI CardBus Controller PC Card 7.2 PCI Interface 144-LQFP (20x20)
I/O Controller Interface IC Single Slot PC CardBus Controller
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1510PGEG4 | PCI1510PGEG4-ND | 061259-PCI1510PGEG4 | PCI1510PGEG4 | PCI1510PGEG4 | PCI1510PGEG4 |
| Product Name | PCI1510 Single Slot PC CardBus Controller | Controllers | Interface - Interface - Controllers - PCI1510PGEG4 | Integrated Circuits (ICs) - Interface - Controllers | Controllers | I/O Controller Interface IC |
| Device Type | CardBus Controller | Line / Bus Controller | Sensor Interface; CardBus Controller | CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | BGA MICROSTAR,LQFP | LQFP; 144-LQFP | QFP; 144-LQFP (20x20) | QFP | QFP; LQFP; 144-LQFP | LQFP-144 |