Manufacturer: Texas Instruments
Win Source Part Number: 082030-OPA4872IDR
Packaging: Reel - TR
Applications: Multiplexer with Amplifier
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 14-SOIC
Supply Voltage - Operating: ±3.5 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Multiplexer with Amplifier Interface 14-SOIC
IC INTERFACE SPECIALIZED 14SOIC
IC INTERFACE SPECIALIZED 14SOIC
IC INTERFACE SPECIALIZED 14SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 082030-OPA4872IDR | OPA4872IDR | OPA4872IDR | OPA4872IDR | OPA4872IDR |
| Product Name | Interface - Interface - Specialized - OPA4872IDR | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; ±3.5 V ~ 6 V | Other; ±3.5V ~ 6V | Other; ±3.5V ~ 6V | Other |