The PCA9515ADRGR is a dual bidirectional I2C bus and SMBus repeater designed by Texas Instruments. It features two-channel bidirectional buffers that are compatible with I2C and SMBus protocols. The device operates within a voltage range of 2.3V to 3.6V and supports 5.5V tolerant I2C I/O and enable inputs. It is capable of lockup-free operation and can accommodate both standard mode and fast mode I2C devices, allowing for the extension of I2C bus lengths and the connection of more devices without performance degradation. The PCA9515ADRGR includes an active-high repeater-enable input, which allows users to isolate devices during power-up or reset conditions. It does not support clock stretching across the repeater, and the output low levels are approximately 0.5V. The device is packaged in an 8-pin SON format and is rated for operation in temperatures ranging from -40°C to 85°C. The PCA9515ADRGR is suitable for applications requiring reliable I2C communication over longer distances or with multiple devices.
Dual Bidirectional I2C Bus and SMBus Repeater 8-SON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026449-PCA9515ADRGR
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: I2C
Input: 2-Wire Bus
Output: 2-Wire Bus
Number of Channels: 1
Data Rate (Max): 400kHz
Capacitance - Input: 7pF
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 2.3 V to 3.6 V
Operating Supply Current: 500μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Dual Bidirectional I2C Bus and SMBus Repeater 8-SON -40 to 85 Product overview: PCA9515ADRGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9515ADRGR can be used for catalog matching and distributor lookup.
Buffer, ReDriver 2 Channel 400kHz 8-SON (3x3)
IC REDRIVER I2C 1CH 400KHZ 8SON
IC REDRIVER I2C 2CH 400KHZ 8SON
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9515ADRGR | 026449-PCA9515ADRGR | 756-PCA9515ADRGR | PCA9515ADRGR | PCA9515ADRGR | PCA9515ADRGR |
| Product Name | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9515ADRGR | Dual Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | I2C | |||||
| Device Type | PCA9515A Dual Bidirectional I2C Bus and SMBus Repeater | Buffer | Transceiver | Buffer | Buffer; Buffer, ReDriver | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS |