Texas Instruments High-Performance Analog Controllers PCI1520IGHK

Description
PCMCIA Bus Controller, CMOS, PBGA209
Request a Quote Datasheet
Description
PCMCIA Bus Controller, CMOS, PBGA209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCI1520IGHK - Rochester Electronics
Newburyport, MA, United States
PCMCIA Bus Controller, CMOS, PBGA209

PCMCIA Bus Controller, CMOS, PBGA209

Supplier's Site Datasheet
Controllers - 296-16944-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-16944-ND
Controllers 296-16944-ND
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI1520IGHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1520IGHK
Integrated Circuits (ICs) - Interface - Controllers PCI1520IGHK
IC CONTROLLR PC CARD IND 209-BGA

IC CONTROLLR PC CARD IND 209-BGA

Supplier's Site
Controllers - PCI1520IGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1520IGHK
Controllers PCI1520IGHK
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI1520IGHK 296-16944-ND PCI1520IGHK PCI1520IGHK
Product Name Controllers Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Line / Bus Controller Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Package Type BGA; BGA209 209-LFBGA BGA BGA; 209-LFBGA
Technology PCI PCI; PCI CardBus PCI; PCI
Supply Voltage 3.6V 5V; Other 5V; Other; 3.3V, 5V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - 448-CY7C65210A-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V, 3.15V, 4.35V ~ 1.89V, 3.45V, 3.63V
View Details
5 suppliers