Expandable Five-Channel I2C Hub 20-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026454-PCA9518PWR
Packaging: Reel - TR
Applications: Buffer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Interface Circuit, PDSO20
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
Interface - I/O Expanders Expandable 5-Ch I2C Hub
| Texas Instruments | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9518PWR | 026454-PCA9518PWR | PCA9518PWR | PCA9518PWR | PCA9518PWR | PCA9518PWR | PCA9518PWR | PCA9518PWR |
| Product Name | PCA9518 Expandable Five-Channel I2C Hub | Interface - Interface - Specialized - PCA9518PWR | Specialized | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - I/O Expanders | |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||||
| Device Type | PCA9518 Expandable Five-Channel I2C Hub | Buffer | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | RoHS |