Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers MM5453VX

Description
Win Source Part Number: 1382907-MM5453VX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Series: COPS™ Package: Tape & Reel (TR) Standard Package: 500 pcs Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Voltage - Supply: 3V ~ 10V Mounting Type: Surface Mount Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MM5453 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet
Description
Win Source Part Number: 1382907-MM5453VX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Series: COPS™ Package: Tape & Reel (TR) Standard Package: 500 pcs Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Voltage - Supply: 3V ~ 10V Mounting Type: Surface Mount Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MM5453 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1382907-MM5453VX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1382907-MM5453VX
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1382907-MM5453VX
Win Source Part Number: 1382907-MM5453VX Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers Series: COPS™ Package: Tape & Reel (TR) Standard Package: 500 pcs Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Voltage - Supply: 3V ~ 10V Mounting Type: Surface Mount Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.58x16.58) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 44 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: MM5453 Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Win Source Part Number: 1382907-MM5453VX
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Display Drivers
Series: COPS™
Package: Tape & Reel (TR)
Standard Package: 500 pcs
Configuration: 7 Segment + DP, Alphanumeric and Bar Graph
Interface: Serial
Display Type: LCD
Digits or Characters: 4.5 Digits
Voltage - Supply: 3V ~ 10V
Mounting Type: Surface Mount
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.58x16.58)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: MM5453
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 2A (4 Weeks)

Buy Now Datasheet
Display Drivers - MM5453VX-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
MM5453VX-ND
Display Drivers MM5453VX-ND
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet
Display Drivers - MM5453VX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
MM5453VX
Display Drivers MM5453VX
LCD Driver 44-PLCC (16.58x16.58)

LCD Driver 44-PLCC (16.58x16.58)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1382907-MM5453VX MM5453VX-ND MM5453VX
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 3V ~ 10V Other; 3V ~ 10V Other; 3V ~ 10V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology Serial Serial
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHCT1G125GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2404-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/000-012 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details