The PCA9517 is a dual bidirectional I2C bus repeater that supports voltage-level translation between 0.9 V to 5.5 V on the A side and 2.7 V to 5.5 V on the B side, enabling communication between mixed-voltage I2C and SMBus systems. It is available in an 8-pin SOIC package measuring 4.90 mm by 3.91 mm, with an operating temperature range of -40 °C to 85 °C. The device features an active-high enable input, 5.5 V tolerant I/Os, and supports standard-mode and fast-mode I2C speeds up to 400 kHz. It complies with JESD78, Class II latch-up performance and exceeds JESD22 ESD protection standards. The part is not recommended for new designs.
Level-Translating I2C Bus Repeater 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1235927-PCA9517DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC REDRIVER I2C 1CH 400KHZ 8SOIC Product overview: PCA9517DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-PCA9517DRG4 can be used for catalog matching and distributor lookup.
Buffer, ReDriver 2 Channel 400kHz 8-SOIC
IC REDRIVER I2C 1CH 400KHZ 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9517DRG4 | 1235927-PCA9517DRG4 | 756-PCA9517DRG4 | PCA9517DRG4 | PCA9517DRG4 |
| Product Name | PCA9517 Level-Translating I2C Bus Repeater | Interface - Interface - Signal Buffers, Repeaters, Splitters - PCA9517DRG4 | 400KHZ Interface Transceiver IC | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Technology | I2C | ||||
| Device Type | PCA9517 Level-Translating I2C Bus Repeater | Transceiver | Buffer | Sensor Interface; Buffer | |
| Features | RoHS | RoHS | RoHS |