8-Channel I2C Switch With Reset 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1086816-PCA9548ARGER
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 24-VQFN (4x4)
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 24VQFN
IC INTERFACE SPECIALIZED 24VQFN
IC INTERFACE SPECIALIZED 24VQFN
Translating Switch Interface 24-VQFN (4x4)
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9548ARGER | 1086816-PCA9548ARGER | PCA9548ARGER | PCA9548ARGER | PCA9548ARGER | PCA9548ARGER |
| Product Name | PCA9548A 8-Channel I2C Switch With Reset | Interface - Interface - Specialized - PCA9548ARGER | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Technology | I2C | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | I2C; SMBus; I²C, SMBus | ||
| Device Type | PCA9548A 8-Channel I2C Switch With Reset | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS |