Texas Instruments Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKR OPA875IDGKR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1233992-OPA875IDGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180AN; AD8180ANZ; AD8180AR-REEL7; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1233992-OPA875IDGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180AN; AD8180ANZ; AD8180AR-REEL7; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKR - 1233992-OPA875IDGKR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKR
1233992-OPA875IDGKR
Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKR 1233992-OPA875IDGKR
Manufacturer: Texas Instruments Win Source Part Number: 1233992-OPA875IDGKR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buffered, RGB Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Applications: Video Operating Supply Voltage: 5V Switch Circuit: SPDT -3db Bandwidth: 425MHz Number of Channels: 1 Family Name: OPA875 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VSSOP Dual Voltage Supply: ±5V Alternative Parts (Cross-Reference): AD8180AN; AD8180ANZ; AD8180AR-REEL7; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233992-OPA875IDGKR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffered, RGB
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Applications: Video
Operating Supply Voltage: 5V
Switch Circuit: SPDT
-3db Bandwidth: 425MHz
Number of Channels: 1
Family Name: OPA875
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Dual Voltage Supply: ±5V
Alternative Parts (Cross-Reference): AD8180AN; AD8180ANZ; AD8180AR-REEL7;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - OPA875IDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
OPA875IDGKR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose OPA875IDGKR
IC VIDEO MUX 2:1 8VSSOP

IC VIDEO MUX 2:1 8VSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1233992-OPA875IDGKR OPA875IDGKR
Product Name Interface - Interface - Analog Switches - Special Purpose - OPA875IDGKR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Device Type Buffer Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1907272P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS; ESD Protected
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1316322-SI3050-E1-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers