Texas Instruments P82B96 Dual Bidirectional Bus Buffer P82B96PWRG4

Description
Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85
Request a Quote
Description
Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The P82B96 is an I2C compatible dual bidirectional bus buffer designed to isolate and extend I2C bus segments with different voltage levels and higher capacitive loads. It supports bus capacitance up to 400 pF on the main side and 4000 pF on the transmission side, enabling communication over at least 20 meters of wire at 400 kHz. The device is available in multiple packages including TSSOP (PW), which measures 3.00 mm × 4.40 mm. It operates from a power supply range of 2 V to 15 V and functions over a temperature range of -40 °C to 85 °C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 standards. The TSSOP package variant supports surface-mount design with a moisture sensitivity level of 1 and lead finish of NIPDAU.

Datasheet Summary
Powered by GS/AI

The P82B96 is an I2C compatible dual bidirectional bus buffer designed to isolate and extend I2C bus segments with different voltage levels and higher capacitive loads. It supports bus capacitance up to 400 pF on the main side and 4000 pF on the transmission side, enabling communication over at least 20 meters of wire at 400 kHz. The device is available in multiple packages including TSSOP (PW), which measures 3.00 mm × 4.40 mm. It operates from a power supply range of 2 V to 15 V and functions over a temperature range of -40 °C to 85 °C. Latch-up performance exceeds 100 mA per JESD78, Class II, and ESD protection exceeds JESD22 standards. The TSSOP package variant supports surface-mount design with a moisture sensitivity level of 1 and lead finish of NIPDAU.

Suppliers

Company
Product
Description
Supplier Links
P82B96 Dual Bidirectional Bus Buffer - P82B96PWRG4 - Texas Instruments
Dallas, TX, United States
P82B96 Dual Bidirectional Bus Buffer
P82B96PWRG4
P82B96 Dual Bidirectional Bus Buffer P82B96PWRG4
Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85

Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Interface Transceiver IC
756-P82B96PWRG4
Dual TSSOP Interface Transceiver IC 756-P82B96PWRG4
Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85 Product overview: P82B96PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96PWRG4 can be used for catalog matching and distributor lookup.

Dual Bidirectional Bus Buffer 8-TSSOP -40 to 85 Product overview: P82B96PWRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, TSSOP, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-P82B96PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
P82B96PWRG4
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters P82B96PWRG4
IC REDRIVER I2C 1CH 8TSSOP

IC REDRIVER I2C 1CH 8TSSOP

Supplier's Site
Signal Buffers, Repeaters, Splitters - P82B96PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
P82B96PWRG4
Signal Buffers, Repeaters, Splitters P82B96PWRG4
Buffer, ReDriver 2 Channel 400kHz 8-TSSOP

Buffer, ReDriver 2 Channel 400kHz 8-TSSOP

Buy Now
Signal Buffers, Repeaters, Splitters - P82B96PWRG4 - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
P82B96PWRG4
Signal Buffers, Repeaters, Splitters P82B96PWRG4
IC REDRIVER I2C 1CH 8TSSOP

IC REDRIVER I2C 1CH 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number P82B96PWRG4 756-P82B96PWRG4 P82B96PWRG4 P82B96PWRG4 P82B96PWRG4
Product Name P82B96 Dual Bidirectional Bus Buffer Dual TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters
Device Type Buffer Transceiver Sensor Interface; Buffer Buffer Buffer; Buffer, ReDriver
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4101A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details