Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1510RGVF PCI1510RGVF

Description
Manufacturer: Texas Instruments Win Source Part Number: 061260-PCI1510RGVF Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 253-BGA Microstar Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061260-PCI1510RGVF Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 253-BGA Microstar Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1510RGVF - 061260-PCI1510RGVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1510RGVF
061260-PCI1510RGVF
Interface - Interface - Controllers - PCI1510RGVF 061260-PCI1510RGVF
Manufacturer: Texas Instruments Win Source Part Number: 061260-PCI1510RGVF Packaging: Tray Protocol: PCI CardBus Standards: PC Card 7.2 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 253-BGA Microstar Purpose: Controller Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061260-PCI1510RGVF
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 253-BGA Microstar
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - PCI1510RGVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1510RGVF
Controllers PCI1510RGVF
PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar

PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar

Buy Now Datasheet
IC PC CARD CONTROLLER 253-BGA - 815-PCI1510RGVF - Utmel Electronic Limited
Hong Kong, China
IC PC CARD CONTROLLER 253-BGA
815-PCI1510RGVF
IC PC CARD CONTROLLER 253-BGA 815-PCI1510RGVF
IC PC CARD CONTROLLER 253-BGA

IC PC CARD CONTROLLER 253-BGA

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1510RGVF
Integrated Circuits (ICs) - Interface - Controllers PCI1510RGVF
IC PC CARD CONTROLLER 253-BGA

IC PC CARD CONTROLLER 253-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 061260-PCI1510RGVF PCI1510RGVF 815-PCI1510RGVF PCI1510RGVF
Product Name Interface - Interface - Controllers - PCI1510RGVF Controllers IC PC CARD CONTROLLER 253-BGA Integrated Circuits (ICs) - Interface - Controllers
Supply Voltage Other; 3.3V~ 5V 5V; Other; 3.3V, 5V -3.3V; 3V; Other; 3.3V 5V; Other
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHCT1G125GZYL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details