Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - MC3487NS MC3487NS

Description
Manufacturer: Texas Instruments Win Source Part Number: 739876-MC3487NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP16 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 739876-MC3487NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP16 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC3487NS - 739876-MC3487NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC3487NS
739876-MC3487NS
Interface - Interface - Drivers, Receivers, Transceivers - MC3487NS 739876-MC3487NS
Manufacturer: Texas Instruments Win Source Part Number: 739876-MC3487NS Manufacturer Homepage: www.ti.com RoHS State: Request Verification Reference case: SOP16 Reference Date Code: 05+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 739876-MC3487NS
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SOP16
Reference Date Code: 05+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-MC3487NS
Interface Transceiver IC 710-MC3487NS
DIFFERENTIAL LINE Driver IC Product overview: MC3487NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3487NS can be used for catalog matching and distributor lookup.

DIFFERENTIAL LINE Driver IC Product overview: MC3487NS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC3487NS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC3487NS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC3487NS
IC DRIVER 4/0 16SO

IC DRIVER 4/0 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 739876-MC3487NS 710-MC3487NS MC3487NS
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC3487NS Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Line Interface ICs - 1923298 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details