Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI4410AGHK PCI4410AGHK

Description
PCMCIA Bus Controller, PBGA209
Request a Quote Datasheet
Description
PCMCIA Bus Controller, PBGA209
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - PCI4410AGHK - Rochester Electronics
Newburyport, MA, United States
PCMCIA Bus Controller, PBGA209

PCMCIA Bus Controller, PBGA209

Supplier's Site Datasheet
Interface - Interface - Controllers - PCI4410AGHK - 026516-PCI4410AGHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI4410AGHK
026516-PCI4410AGHK
Interface - Interface - Controllers - PCI4410AGHK 026516-PCI4410AGHK
Manufacturer: Texas Instruments Win Source Part Number: 026516-PCI4410AGHK Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, OHCI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 209-BGA MICROSTAR (16x16) Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026516-PCI4410AGHK
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, OHCI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI4410AGHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI4410AGHK
Integrated Circuits (ICs) - Interface - Controllers PCI4410AGHK
IC INTEGRATED PC CARD 209-BGA

IC INTEGRATED PC CARD 209-BGA

Supplier's Site
Controllers - PCI4410AGHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI4410AGHK
Controllers PCI4410AGHK
PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 209-BGA MICROSTAR (16x16)

PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 209-BGA MICROSTAR (16x16)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCI4410AGHK 026516-PCI4410AGHK PCI4410AGHK PCI4410AGHK
Product Name Interface - Interface - Controllers - PCI4410AGHK Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Package Type BGA; BGA MICROSTAR-209 BGA; 209-BGA MICROSTAR (16x16) BGA BGA; 209-LFBGA
Supply Voltage Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221403MRA - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details