Texas Instruments Interface - Interface - Specialized - PCA9534ARGVRG4 PCA9534ARGVRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084230-PCA9534ARGVR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Number of Pins: 16 Number of Outputs: 8 Categories: Interface - Specialized Case / Package: VQFN Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 8
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084230-PCA9534ARGVR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Number of Pins: 16 Number of Outputs: 8 Categories: Interface - Specialized Case / Package: VQFN Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9534ARGVRG4 - 1084230-PCA9534ARGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9534ARGVRG4
1084230-PCA9534ARGVRG4
Interface - Interface - Specialized - PCA9534ARGVRG4 1084230-PCA9534ARGVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084230-PCA9534ARGVR G4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Number of Pins: 16 Number of Outputs: 8 Categories: Interface - Specialized Case / Package: VQFN Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084230-PCA9534ARGVRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 400 kHz
Operating Supply Voltage: 5.5 V
Number of Pins: 16
Number of Outputs: 8
Categories: Interface - Specialized
Case / Package: VQFN
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 8

Buy Now
Singapore, Singapore
QFN Interface Transceiver IC
749-PCA9534ARGVRG4
QFN Interface Transceiver IC 749-PCA9534ARGVRG4
8 I/O, PIA-GENERAL PURPOSE, PQCC16, GREEN, PLASTIC, QFN-16 Product overview: PCA9534ARGVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ARGVRG4 can be used for catalog matching and distributor lookup.

8 I/O, PIA-GENERAL PURPOSE, PQCC16, GREEN, PLASTIC, QFN-16 Product overview: PCA9534ARGVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9534ARGVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1084230-PCA9534ARGVRG4 749-PCA9534ARGVRG4
Product Name Interface - Interface - Specialized - PCA9534ARGVRG4 QFN Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2415-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
Interface - Interface - Sensor and Detector Interfaces - A6850KLTR-T - 076713-A6850KLTR-T - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; 8-SOIC
View Details
7 suppliers
Interface module - 704-2003 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 735-PEB3265FV1.3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
3 suppliers