Texas Instruments PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output PCF8575RGER

Description
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85
Request a Quote Datasheet
Description
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output - PCF8575RGER - Texas Instruments
Dallas, TX, United States
PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output
PCF8575RGER
PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output PCF8575RGER
Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85

Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 24-VQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Interface Transceiver IC
749-PCF8575RGER
16-bit VQFN Interface Transceiver IC 749-PCF8575RGER
16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 24-VQFN -40 to 85 Product overview: PCF8575RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575RGER can be used for catalog matching and distributor lookup.

16-bit 2.5- to 5.5-V I2C/SMBus I/O expander with interrupt 24-VQFN -40 to 85 Product overview: PCF8575RGER from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8575RGER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - I/O Expanders - PCF8575RGER - 1236246-PCF8575RGER - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8575RGER
1236246-PCF8575RGER
Interface - Interface - I/O Expanders - PCF8575RGER 1236246-PCF8575RGER
Manufacturer: Texas Instruments Win Source Part Number: 1236246-PCF8575RGER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 24-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: I2C, SMBus Number of I/O: 16 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8575 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 400kHz Manufacturer Package: 24-VQFN (4x4) Alternative Parts (Cross-Reference): MAX7311ATG-T; MAX7311ATG; MAX7311ATG+T; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236246-PCF8575RGER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-VFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8575
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): MAX7311ATG-T; MAX7311ATG; MAX7311ATG+T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
I/O Expanders - 296-20982-1-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-20982-1-ND
I/O Expanders 296-20982-1-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-20982-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-20982-2-ND
I/O Expanders 296-20982-2-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - 296-20982-6-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
296-20982-6-ND
I/O Expanders 296-20982-6-ND
I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400kHz 24-VQFN (4x4)

Buy Now Datasheet
I/O Expanders - PCF8575RGER - ODG (Origin Data Global)
Shenzhen, China
I/O Expanders
PCF8575RGER
I/O Expanders PCF8575RGER
IC I/O EXPANDER I2C 16B 24VQFN

IC I/O EXPANDER I2C 16B 24VQFN

Supplier's Site Datasheet
I/O Expanders - PCF8575RGER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
PCF8575RGER
I/O Expanders PCF8575RGER
I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

I/O Expander 16 I²C, SMBus 400 kHz 24-VQFN (4x4)

Buy Now
Interface - I/O Expanders - PCF8575RGER - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - I/O Expanders
PCF8575RGER
Interface - I/O Expanders PCF8575RGER
Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander

Interface - I/O Expanders Remote 16-Bit I2C & SMBus I/O Expander

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8575RGER 749-PCF8575RGER 1236246-PCF8575RGER 296-20982-1-ND PCF8575RGER PCF8575RGER PCF8575RGER
Product Name PCF8575 Remote 16-Bit I2C and SMBus I/O Expander with Interrupt Output 16-bit VQFN Interface Transceiver IC Interface - Interface - I/O Expanders - PCF8575RGER I/O Expanders I/O Expanders I/O Expanders Interface - I/O Expanders
Technology I2C I2C; SMBus I2C; SMBus; I²C, SMBus I2C; SMBus; I²C, SMBus
Device Type Port / Bus Expander Transceiver Sensor Interface Port / Bus Expander Port / Bus Expander
Features RoHS RoHS RoHS RoHS
Supply Voltage 2.5V; Other; 5.5 Other; 4.5 V ~ 5.5 V Other; 2.5V ~ 5.5V Other; 2.5V ~ 5.5V Other; 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4052M96G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
74ACT16244 16-Bit Buffers/Line Drivers With 3-State Outputs - 74ACT16244DGGRE4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details