Texas Instruments PC16552D Dual Universal Asynchronous Receiver/Transmitter with FIFOs PC16552DV/NOPB

Description
Dual Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70
Request a Quote Datasheet
Description
Dual Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC16552D Dual Universal Asynchronous Receiver/Transmitter with FIFOs - PC16552DV/NOPB - Texas Instruments
Dallas, TX, United States
PC16552D Dual Universal Asynchronous Receiver/Transmitter with FIFOs
PC16552DV/NOPB
PC16552D Dual Universal Asynchronous Receiver/Transmitter with FIFOs PC16552DV/NOPB
Dual Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70

Dual Universal Asynchronous Receiver/Transmitter with FIFOs 44-PLCC 0 to 70

Buy Now Datasheet
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB - 123177-PC16552DV/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB
123177-PC16552DV/NOPB
Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB 123177-PC16552DV/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123177-PC16552DV/NOP B Packaging: Tube/Rail Mounting: SMD (SMT) Number of Channels: 2, DUART Data Rate (Max): 1.5Mbps FIFO's: 16 Byte With False Start Bit Detection: Yes With Modem Control: Yes Family Name: PC16552D Categories: Integrated Circuits Status: Active Case / Package: 44-PLCC (16.58x16.58) Supply Voltage - Operating: 5V Alternative Parts (Cross-Reference): SC68C2550BIB48; SC68C2550BIB48,157; SC68C2550BIB48,128; PC16552DVX; Introduction Date: June 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123177-PC16552DV/NOPB
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Family Name: PC16552D
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Alternative Parts (Cross-Reference): SC68C2550BIB48; SC68C2550BIB48,157; SC68C2550BIB48,128; PC16552DVX;
Introduction Date: June 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB-ND - DigiKey
Thief River Falls, MN, United States
UARTs (Universal Asynchronous Receiver Transmitter)
PC16552DV/NOPB-ND
UARTs (Universal Asynchronous Receiver Transmitter) PC16552DV/NOPB-ND
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
Dual Interface Transceiver IC - 714-PC16552DV/NOPB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Interface Transceiver IC
714-PC16552DV/NOPB
Dual Interface Transceiver IC 714-PC16552DV/NOPB
Dual universal asynchronous receiver/transmitter with FIFOs 44-PLCC 0 to 70 Product overview: PC16552DV/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-PC16552DV/NOPB can be used for catalog matching and distributor lookup.

Dual universal asynchronous receiver/transmitter with FIFOs 44-PLCC 0 to 70 Product overview: PC16552DV/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, Interface Transceiver IC, Universal Asynchronous Receiver Transmitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 714-PC16552DV/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
UARTs (Universal Asynchronous Receiver Transmitter)
PC16552DV/NOPB
UARTs (Universal Asynchronous Receiver Transmitter) PC16552DV/NOPB
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)

Buy Now Datasheet
UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB - ODG (Origin Data Global)
Shenzhen, China
UARTs (Universal Asynchronous Receiver Transmitter)
PC16552DV/NOPB
UARTs (Universal Asynchronous Receiver Transmitter) PC16552DV/NOPB
IC UART DUAL WITH FIFO 44-PLCC

IC UART DUAL WITH FIFO 44-PLCC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
UART Interface IC
PC16552DV/NOPB
UART Interface IC PC16552DV/NOPB
UART Interface IC DUAL UNIV ASYNCHRON RCVR/TRANS W/ FIFO

UART Interface IC DUAL UNIV ASYNCHRON RCVR/TRANS W/ FIFO

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
PC16552DV/NOPB
Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) PC16552DV/NOPB
IC UART DUAL WITH FIFO 44-PLCC

IC UART DUAL WITH FIFO 44-PLCC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number PC16552DV/NOPB 123177-PC16552DV/NOPB PC16552DV/NOPB-ND 714-PC16552DV/NOPB PC16552DV/NOPB PC16552DV/NOPB PC16552DV/NOPB PC16552DV/NOPB
Product Name PC16552D Dual Universal Asynchronous Receiver/Transmitter with FIFOs Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DV/NOPB UARTs (Universal Asynchronous Receiver Transmitter) Dual Interface Transceiver IC UARTs (Universal Asynchronous Receiver Transmitter) UARTs (Universal Asynchronous Receiver Transmitter) UART Interface IC Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Device Type Receiver; Transmitter Receiver; UART Transceiver Receiver; UART Receiver; Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Package Type PLCC PLCC; 44-PLCC (16.58x16.58) 44-LCC (J-Lead) PLCC 44-LCC (J-Lead) 44-LCC (J-Lead) PLCC-44
Supply Voltage Other; 5V 5V Other; 5V Other; 5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BNSR - 1028215-CD4067BNSR - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SO
View Details
2 suppliers