Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI1512GVF PCI1512GVF

Description
Manufacturer: Texas Instruments Win Source Part Number: 791557-PCI1512GVF Packaging: Tray Package: 216-LFBGA Operating Supply Voltage: 3.3V, 5V Protocol: PCI CardBus Function: Controller Interface: PCI Part Status: Obsolete(EOL) Family Name: PCI1512 Categories: Integrated Circuits (ICs) Manufacturer Package: 216-BGA Microstar (16x16) Introduction Date: June 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 791557-PCI1512GVF Packaging: Tray Package: 216-LFBGA Operating Supply Voltage: 3.3V, 5V Protocol: PCI CardBus Function: Controller Interface: PCI Part Status: Obsolete(EOL) Family Name: PCI1512 Categories: Integrated Circuits (ICs) Manufacturer Package: 216-BGA Microstar (16x16) Introduction Date: June 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1512GVF - 791557-PCI1512GVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1512GVF
791557-PCI1512GVF
Interface - Interface - Controllers - PCI1512GVF 791557-PCI1512GVF
Manufacturer: Texas Instruments Win Source Part Number: 791557-PCI1512GVF Packaging: Tray Package: 216-LFBGA Operating Supply Voltage: 3.3V, 5V Protocol: PCI CardBus Function: Controller Interface: PCI Part Status: Obsolete(EOL) Family Name: PCI1512 Categories: Integrated Circuits (ICs) Manufacturer Package: 216-BGA Microstar (16x16) Introduction Date: June 01, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791557-PCI1512GVF
Packaging: Tray
Package: 216-LFBGA
Operating Supply Voltage: 3.3V, 5V
Protocol: PCI CardBus
Function: Controller
Interface: PCI
Part Status: Obsolete(EOL)
Family Name: PCI1512
Categories: Integrated Circuits (ICs)
Manufacturer Package: 216-BGA Microstar (16x16)
Introduction Date: June 01, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - PCI1512GVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1512GVF
Controllers PCI1512GVF
PCI CardBus Controller PCI Interface 216-NFBGA (16x16)

PCI CardBus Controller PCI Interface 216-NFBGA (16x16)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI1512GVF
Integrated Circuits (ICs) - Interface - Controllers PCI1512GVF
IC CARDBUS CONTROLLER 216-BGA

IC CARDBUS CONTROLLER 216-BGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 791557-PCI1512GVF PCI1512GVF PCI1512GVF
Product Name Interface - Interface - Controllers - PCI1512GVF Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 276999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type DFN (PL)1212-6F
Pins 6 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BM96E4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Bus buffer/line driver; 3-state - 74AHC1G126GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Interface Transceiver IC - 702-SI32179-B-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Tape & Reel (TR)
View Details
5 suppliers