Expandable Five-Channel I2C Hub 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1235931-PCA9518DBQR
Packaging: Reel - TR
Package: 20-SSOP (0.154", 3.90mm Width)
Applications: Buffer
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: I2C
Family Name: PCA9518
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): PI3HDX511FZLIEX; PCA9518DWR; PCA9518DW;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Interface Circuit, PDSO20
IC INTERFACE SPECIALIZED 20QSOP
IC INTERFACE SPECIALIZED 20QSOP
Interface - I/O Expanders Expandable 5-Ch I2C Hub
| Texas Instruments | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9518DBQR | 1235931-PCA9518DBQR | PCA9518DBQR | PCA9518DBQR | PCA9518DBQR | PCA9518DBQR | PCA9518DBQR |
| Product Name | PCA9518 Expandable Five-Channel I2C Hub | Interface - Interface - Specialized - PCA9518DBQR | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Interface - I/O Expanders | Specialized | |
| Technology | I2C | I2C; I²C | I2C; I²C | ||||
| Device Type | PCA9518 Expandable Five-Channel I2C Hub | Sensor Interface; Buffer | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS |