Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1774RGPTG4 PCM1774RGPTG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1086999-PCM1774RGPTG 4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 1.7 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1086999-PCM1774RGPTG 4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 1.7 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1774RGPTG4 - 1086999-PCM1774RGPTG4 - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1774RGPTG4
1086999-PCM1774RGPTG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1774RGPTG4 1086999-PCM1774RGPTG4
Manufacturer: Texas Instruments Win Source Part Number: 1086999-PCM1774RGPTG 4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSP, I2S Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-QFN (4x4) Supply Voltage - Operating: 1.7 V to 3.6 V Sampling Rate: 50k Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1086999-PCM1774RGPTG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.7 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1086999-PCM1774RGPTG4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1774RGPTG4
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 289-618 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
 - 26LS32JC - Rochester Electronics
Specs
Technology RS422
Package Type PLCC; PLCC
View Details
2 suppliers