PCMCIA Bus Controller, CMOS, PBGA209
Manufacturer: Texas Instruments
Win Source Part Number: 061284-PCI7510GHK
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 209-BGA MICROSTAR (16x16)
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Interface 209-BGA MICROSTAR (16x16)
IC INTERFACE SPECIALIZED 209BGA
IC INTERFACE SPECIALIZED 209BGA
IC CONTROLLER PHY LNK LAY 209BGA
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI7510GHK | 061284-PCI7510GHK | PCI7510GHK | PCI7510GHK | PCI7510GHK | 815-PCI7510GHK |
| Product Name | Interface - Interface - Specialized - PCI7510GHK | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | IC CONTROLLER PHY LNK LAY 209BGA | |
| Device Type | Line / Bus Controller | Sensor Interface | Sensor Interface | CardBus Controller | ||
| Package Type | BGA; BGA209 | BGA; 209-BGA MICROSTAR (16x16) | BGA; 209-LFBGA | 209-LFBGA | BGA | 209-LFBGA |
| Supply Voltage | Other; 3.3V~ 5V | 5V; Other; 3.3V, 5V | 5V; Other | -3.3V; 3V; Other; 3.3V | ||
| Technology | PCI; PCI | PCI; PCI | PCI |