The PCA9535 is a 16-bit I²C and SMBus low-power I/O expander with an open-drain active-low interrupt output, designed for 2.3-V to 5.5-V operation and capable of directly driving LEDs with latched high-current outputs. It features a 400-kHz I²C interface, three hardware address pins for addressing up to eight devices on the same bus, and a standby current of 1 μA max. The PCA9535DGVR variant is packaged in a 24-pin TVSOP with a body size of 6.20 mm × 5.30 mm and operates from -40°C to 85°C.
Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers 24-TVSOP -40 to 85
16-bit 2.3- to 5.5-V I2C/SMBus I/O expander with interrupt & config registers 24-TVSOP -40 to 85 Product overview: PCA9535DGVR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9535DGVR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1235962-PCA9535DGVR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 24-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C, SMBus
Number of I/O: 16
Current - Output Source/Sink: 10mA, 25mA
Interrupt Output: Yes
Family Name: PCA9535
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 400kHz
Manufacturer Package: 24-TVSOP
Alternative Parts (Cross-Reference): MAX7311AAG-T; MAX7312AAG+T; MAX7311AAG;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
I/O Expander 16 I²C, SMBus 400kHz 24-TVSOP
I/O Expander 16 I²C, SMBus 400 kHz 24-TVSOP
Interface - I/O Expanders 16-Bit I2C & SMBus Lo-Pwr I/O Expander
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9535DGVR | 749-PCA9535DGVR | 1235962-PCA9535DGVR | 296-20949-2-ND | PCA9535DGVR | PCA9535DGVR |
| Product Name | PCA9535 Remote 16-Bit I2C and SMBus, Low-Power I/O Expander With Interrupt Output and Config Registers | 16-bit Interface Transceiver IC | Interface - Interface - I/O Expanders - PCA9535DGVR | I/O Expanders | I/O Expanders | Interface - I/O Expanders |
| Technology | I2C | I2C; SMBus | I2C; SMBus; I²C, SMBus | |||
| Device Type | Port / Bus Expander | Transceiver | Sensor Interface | Port / Bus Expander | Port / Bus Expander | |
| Features | RoHS | RoHS | RoHS | RoHS |