Texas Instruments High-Performance Analog Interface - Interface - Controllers - PCI7621ZHK PCI7621ZHK

Description
Manufacturer: Texas Instruments Win Source Part Number: 715726-PCI7621ZHK Packaging: Tray Protocol: PCI CardBus Function: Controller Interface: PCI Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Supplier Device Package: 288-BGA Microstar (16x16) Status: Obsolete Manufacturer Package: 288-LFBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: PCI7621 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 715726-PCI7621ZHK Packaging: Tray Protocol: PCI CardBus Function: Controller Interface: PCI Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Supplier Device Package: 288-BGA Microstar (16x16) Status: Obsolete Manufacturer Package: 288-LFBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: PCI7621 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI7621ZHK - 715726-PCI7621ZHK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI7621ZHK
715726-PCI7621ZHK
Interface - Interface - Controllers - PCI7621ZHK 715726-PCI7621ZHK
Manufacturer: Texas Instruments Win Source Part Number: 715726-PCI7621ZHK Packaging: Tray Protocol: PCI CardBus Function: Controller Interface: PCI Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Supplier Device Package: 288-BGA Microstar (16x16) Status: Obsolete Manufacturer Package: 288-LFBGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: PCI7621 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V, 5V

Manufacturer: Texas Instruments
Win Source Part Number: 715726-PCI7621ZHK
Packaging: Tray
Protocol: PCI CardBus
Function: Controller
Interface: PCI
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Supplier Device Package: 288-BGA Microstar (16x16)
Status: Obsolete
Manufacturer Package: 288-LFBGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: PCI7621
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V, 5V

Buy Now
Controllers - PCI7621ZHK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI7621ZHK
Controllers PCI7621ZHK
PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

PCI CardBus Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 288-NFBGA (16x16)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI7621ZHK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI7621ZHK
Integrated Circuits (ICs) - Interface - Controllers PCI7621ZHK
IC CONTROLLER PCI CARD 288LFBGA

IC CONTROLLER PCI CARD 288LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 715726-PCI7621ZHK PCI7621ZHK PCI7621ZHK
Product Name Interface - Interface - Controllers - PCI7621ZHK Controllers Integrated Circuits (ICs) - Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF7250SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Sensor and Detector Interfaces - AD9891KBC - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details