Expandable Five-Channel I2C Hub 20-SSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 113686-PCA9518DBR
Packaging: Reel - TR
Applications: Buffer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SSOP
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): PCA9518DWR; PCA9518PW; PCA9518DBT;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Interface - I/O Expanders Expandable 5-Ch I2C Hub
IC INTERFACE SPECIALIZED 20SSOP
IC INTERFACE SPECIALIZED 20SSOP
| Texas Instruments | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9518DBR | 113686-PCA9518DBR | PCA9518DBR | PCA9518DBR | PCA9518DBR | PCA9518DBR |
| Product Name | PCA9518 Expandable Five-Channel I2C Hub | Interface - Interface - Specialized - PCA9518DBR | Interface - I/O Expanders | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Technology | I2C | I2C; I²C | I2C; I²C | |||
| Device Type | PCA9518 Expandable Five-Channel I2C Hub | Buffer | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS |