Manufacturer: Texas Instruments
Win Source Part Number: 888711-PCA9546APWT
Features: Translating Switch Interface 16-TSSOP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: PCA9546
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -PCA9546APWTG4-NDR, 296-28989-6, -PCA9546APWTE4-NDR, -PCA9546APWTG4, 296-28989-2, -PCA9546APWTE4, 296-28989-1, -296-28989-1-ND, PCA9546APWTE4, -PCA9546APWT-NDR, PCA9546APWTE4-ND, PCA9546APWT-ND
IC INTERFACE SPECIALIZED 16TSSOP
Translating Switch Interface 16-TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
IC INTERFACE SPECIALIZED 16TSSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 888711-PCA9546APWT | PCA9546APWT | PCA9546APWT | PCA9546APWT | PCA9546APWT |
| Product Name | Interface - Interface - Specialized - PCA9546APWT | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |