The MF10CCN is a universal monolithic dual switched capacitor filter designed to implement second-order filter functions using an external clock and resistors. It is housed in a 20-pin molded wide-body PDIP package, with an operating temperature range of 0°C to 70°C. Each of the two independent filter blocks provides highpass, bandpass, and lowpass outputs, with center frequencies up to 30 kHz, and supports clock-to-center frequency ratios of 50:1 or 100:1 with accuracy within ±0.6% at 25°C. The device operates from a dual supply of 9 V to 14 V, with a maximum supply current of 12 mA under no-input conditions. It features an operational amplifier gain-bandwidth product of 2.5 MHz and a slew rate of 7 V/μs.
Universal Monolithic Dual Switched Capacitor Filter 20-PDIP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1075778-MF10CCN
Packaging: Tube/Rail
Mounting: Through Hole
Filter Type: Universal Switched Capacitor
Filter Order: 4th
Frequency - Cutoff or Center: 200kHz
Number of Filters: 2
Categories: Integrated Circuits
Case / Package: 20-PDIP
Supply Voltage - Operating: ±9 V to 14 V
Alternative Parts (Cross-Reference): MAX260ACNG; MF10CCJ; MF10CCWMX; MF10CCN;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Active Filter, Dual Switched Capacitor, 30kHz, 4 Ch, PDIP Product overview: MF10CCN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 30kHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 30kHz, Interface Transceiver IC, Active Filters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 735-MF10CCN can be used for catalog matching and distributor lookup.
IC FILTER 200KHZ SWITCHED 20DIP
IC FILTER 200KHZ SWITCHED 20DIP
Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 200kHz 20-PDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MF10CCN | 1075778-MF10CCN | 735-MF10CCN | MF10CCN | MF10CCN | MF10CCN |
| Product Name | MF10-N Universal Monolithic Dual Switched Capacitor Filter | Interface - Interface - Filters - Active - MF10CCN | Dual 30kHz Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Filters - Active | Filters - Active | Filters - Active |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) |