Dual Universal Asynchronous Receiver/Transmitter
Manufacturer: Texas Instruments
Win Source Part Number: 124128-PC16552DVX/NO
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Channels: 2, DUART
Data Rate (Max): 1.5Mbps
FIFO's: 16 Byte
With False Start Bit Detection: Yes
With Modem Control: Yes
Categories: Integrated Circuits
Status: Active
Case / Package: 44-PLCC (16.58x16.58)
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)
Dual universal asynchronous receiver/transmitter
UART Interface IC DUAL UNIV ASYNCHRON RCVR/TRANS W/ FIFO
IC UART DUAL WITH FIFO 44-PLCC
UART IC 2, DUART Channel 16 Byte 44-PLCC (16.58x16.58)
IC UART DUAL WITH FIFO 44-PLCC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PC16552DVX/NOPB | 124128-PC16552DVX/NOPB | PC16552DVX/NOPBTR-ND | 714-PC16552DVX/NOPB | PC16552DVX/NOPB | PC16552DVX/NOPB | PC16552DVX/NOPB | PC16552DVX/NOPB |
| Product Name | PC16552D Dual Universal Asynchronous Receiver/Transmitter with FIFOs | Interface - Interface - UARTs (Universal Asynchronous Receiver Transmitter) - PC16552DVX/NOPB | UARTs (Universal Asynchronous Receiver Transmitter) | Dual Interface Transceiver IC | UART Interface IC | UARTs (Universal Asynchronous Receiver Transmitter) | UARTs (Universal Asynchronous Receiver Transmitter) | Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter) |
| Device Type | Receiver; Transmitter | Receiver; UART | Transceiver | Receiver; UART | Receiver; Sensor Interface | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | PLCC | PLCC; 44-PLCC (16.58x16.58) | 44-LCC (J-Lead) | PLCC | PLCC-44 | 44-LCC (J-Lead) | 44-LCC (J-Lead) | |
| Supply Voltage | Other; 5V | 5V | Other; 5V | Other; 5V | Other |