Manufacturer: Texas Instruments
Win Source Part Number: 1236012-PCA9545ADGVR
Packaging: Reel - TR
Package: 20-TFSOP (0.173", 4.40mm Width)
Applications: 4-Channel I2C Switcher
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 5.5 V
Interface: I2C
Part Status: Obsolete(EOL)
Family Name: PCA9545
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TVSOP
Alternative Parts (Cross-Reference): PCA9545AGQNR; PCA9545ARGWR; PCA9545AZQNR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 20TVSOP
IC INTERFACE SPECIALIZED 20TVSOP
IC INTERFACE SPECIALIZED 20TVSOP
4-Channel I²C Switcher Interface 20-TVSOP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1236012-PCA9545ADGVRG4 | PCA9545ADGVRG4 | PCA9545ADGVRG4 | 815-PCA9545ADGVRG4 | PCA9545ADGVRG4 |
| Product Name | Interface - Interface - Specialized - PCA9545ADGVRG4 | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | IC INTERFACE SPECIALIZED 20TVSOP | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other | Other; 2.5V | Other; 2.3V ~ 5.5V | |
| Technology | I2C; I²C | I2C | I2C; I²C | ||
| Package Type | 20-TVSOP | 20-TFSOP (0.173, 4.40mm Width) | SOP; 20-TFSOP (0.173\", 4.40mm Width) |