Texas Instruments High-Performance Analog Interface - Interface - Specialized - OPA4872MDREP OPA4872MDREP

Description
Manufacturer: Texas Instruments Win Source Part Number: 929670-OPA4872MDREP Features: Multiplexer with Amplifier Interface 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: OPA4872 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-23979-6, 296-23979-2, 296-23979-1, -296-23979-1-ND, 296-23979-1-NDR, 296-23979-2-NDR, -OPA4872MDREP-NDR, 296-23979-6-NDR, -V62/09616-01XE, -V62/09616-01XE-NDR, -296-23979-1-NDR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 929670-OPA4872MDREP Features: Multiplexer with Amplifier Interface 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: OPA4872 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-23979-6, 296-23979-2, 296-23979-1, -296-23979-1-ND, 296-23979-1-NDR, 296-23979-2-NDR, -OPA4872MDREP-NDR, 296-23979-6-NDR, -V62/09616-01XE, -V62/09616-01XE-NDR, -296-23979-1-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - OPA4872MDREP - 929670-OPA4872MDREP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - OPA4872MDREP
929670-OPA4872MDREP
Interface - Interface - Specialized - OPA4872MDREP 929670-OPA4872MDREP
Manufacturer: Texas Instruments Win Source Part Number: 929670-OPA4872MDREP Features: Multiplexer with Amplifier Interface 14-SOIC Package: Reel - TR Package: 14-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Family Name: OPA4872 Categories: Integrated Circuits (ICs) Case / Package: 14-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-23979-6, 296-23979-2, 296-23979-1, -296-23979-1-ND, 296-23979-1-NDR, 296-23979-2-NDR, -OPA4872MDREP-NDR, 296-23979-6-NDR, -V62/09616-01XE, -V62/09616-01XE-NDR, -296-23979-1-NDR

Manufacturer: Texas Instruments
Win Source Part Number: 929670-OPA4872MDREP
Features: Multiplexer with Amplifier Interface 14-SOIC
Package: Reel - TR
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: OPA4872
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-23979-6, 296-23979-2, 296-23979-1, -296-23979-1-ND, 296-23979-1-NDR, 296-23979-2-NDR, -OPA4872MDREP-NDR, 296-23979-6-NDR, -V62/09616-01XE, -V62/09616-01XE-NDR, -296-23979-1-NDR

Buy Now Datasheet
Specialized - OPA4872MDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
OPA4872MDREP
Specialized OPA4872MDREP
Multiplexer with Amplifier Interface 14-SOIC

Multiplexer with Amplifier Interface 14-SOIC

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
OPA4872MDREP
Integrated Circuits (ICs) - Interface - Specialized OPA4872MDREP
IC INTERFACE SPECIALIZED 14SOIC

IC INTERFACE SPECIALIZED 14SOIC

Supplier's Site
Interface - Specialized - OPA4872MDREP - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
OPA4872MDREP
Interface - Specialized OPA4872MDREP
IC INTERFACE SPECIALIZED 14SOIC

IC INTERFACE SPECIALIZED 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 929670-OPA4872MDREP OPA4872MDREP OPA4872MDREP OPA4872MDREP
Product Name Interface - Interface - Specialized - OPA4872MDREP Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Interface module - 289-551 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3201-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers