Texas Instruments PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574RGYRG4

Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote
Description
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCF8574 is an 8-bit I/O expander for the I2C bus, designed for 2.5V to 6V operation, featuring latched outputs with high-current drive capability for directly driving LEDs and an open-drain interrupt output. It is available in a VQFN-20 package measuring 4.5mm by 3.5mm, with an operating temperature range of -40°C to 85°C. The device supports I2C communication with address pins A0, A1, and A2, and exhibits latch-up performance exceeding 100mA per JESD78, Class II. Standby current consumption is 10μA maximum.

Datasheet Summary
Powered by GS/AI

The PCF8574 is an 8-bit I/O expander for the I2C bus, designed for 2.5V to 6V operation, featuring latched outputs with high-current drive capability for directly driving LEDs and an open-drain interrupt output. It is available in a VQFN-20 package measuring 4.5mm by 3.5mm, with an operating temperature range of -40°C to 85°C. The device supports I2C communication with address pins A0, A1, and A2, and exhibits latch-up performance exceeding 100mA per JESD78, Class II. Standby current consumption is 10μA maximum.

Suppliers

Company
Product
Description
Supplier Links
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus - PCF8574RGYRG4 - Texas Instruments
Dallas, TX, United States
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus
PCF8574RGYRG4
PCF8574 Remote 8-Bit I/O Expander for I2C-Bus PCF8574RGYRG4
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85

Buy Now Datasheet
Interface - Interface - I/O Expanders - PCF8574RGYRG4 - 791541-PCF8574RGYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - PCF8574RGYRG4
791541-PCF8574RGYRG4
Interface - Interface - I/O Expanders - PCF8574RGYRG4 791541-PCF8574RGYRG4
Manufacturer: Texas Instruments Win Source Part Number: 791541-PCF8574RGYRG4 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: POR Package: 20-VFQFN Exposed Pad Mounting: SMD Output Type: Push-Pull Operating Supply Voltage: 2.5 V ~ 6 V Interface: I2C Number of I/O: 8 Current - Output Source/Sink: 1mA, 25mA Interrupt Output: Yes Family Name: PCF8574 Categories: Integrated Circuits (ICs) Clock Frequency: 100kHz Manufacturer Package: 20-VQFN (3.5x4.5) Introduction Date: August 11, 2004 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791541-PCF8574RGYRG4
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: POR
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Output Type: Push-Pull
Operating Supply Voltage: 2.5 V ~ 6 V
Interface: I2C
Number of I/O: 8
Current - Output Source/Sink: 1mA, 25mA
Interrupt Output: Yes
Family Name: PCF8574
Categories: Integrated Circuits (ICs)
Clock Frequency: 100kHz
Manufacturer Package: 20-VQFN (3.5x4.5)
Introduction Date: August 11, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit VQFN Interface Transceiver IC
749-PCF8574RGYRG4
8-bit VQFN Interface Transceiver IC 749-PCF8574RGYRG4
Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85 Product overview: PCF8574RGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574RGYRG4 can be used for catalog matching and distributor lookup.

Remote 8-Bit I/O Expander for I2C-Bus 20-VQFN -40 to 85 Product overview: PCF8574RGYRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, VQFN, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCF8574RGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number PCF8574RGYRG4 791541-PCF8574RGYRG4 749-PCF8574RGYRG4
Product Name PCF8574 Remote 8-Bit I/O Expander for I2C-Bus Interface - Interface - I/O Expanders - PCF8574RGYRG4 8-bit VQFN Interface Transceiver IC
Technology I2C
Device Type Port / Bus Expander Sensor Interface Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
CD74AC244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74AC244M - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053M - 1160407-CD74HCT4053M - Win Source Electronics
Specs
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details