Texas Instruments Interface - Interface - Specialized - PCA9538DGVRG4 PCA9538DGVRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084231-PCA9538DGVRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Weight: 41.900595 mg Number of Pins: 16 Number of Outputs: 8 Categories: Interface - Specialized Case / Package: TFSOP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 8
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084231-PCA9538DGVRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Weight: 41.900595 mg Number of Pins: 16 Number of Outputs: 8 Categories: Interface - Specialized Case / Package: TFSOP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9538DGVRG4 - 1084231-PCA9538DGVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9538DGVRG4
1084231-PCA9538DGVRG4
Interface - Interface - Specialized - PCA9538DGVRG4 1084231-PCA9538DGVRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084231-PCA9538DGVRG 4 Packaging: Tape & Reel (TR) Mounting: SMD (SMT) Frequency: 400 kHz Operating Supply Voltage: 5.5 V Weight: 41.900595 mg Number of Pins: 16 Number of Outputs: 8 Categories: Interface - Specialized Case / Package: TFSOP Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead RoHS: Compliant Min Operating Temperature: -40 °C Number of I/Os: 8

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084231-PCA9538DGVRG4
Packaging: Tape & Reel (TR)
Mounting: SMD (SMT)
Frequency: 400 kHz
Operating Supply Voltage: 5.5 V
Weight: 41.900595 mg
Number of Pins: 16
Number of Outputs: 8
Categories: Interface - Specialized
Case / Package: TFSOP
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 8

Buy Now
Singapore, Singapore
Interface Transceiver IC
749-PCA9538DGVRG4
Interface Transceiver IC 749-PCA9538DGVRG4
8 I/O, PIA-GENERAL PURPOSE, PDSO16, GREEN, PLASTIC, TVSOP-16 Product overview: PCA9538DGVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DGVRG4 can be used for catalog matching and distributor lookup.

8 I/O, PIA-GENERAL PURPOSE, PDSO16, GREEN, PLASTIC, TVSOP-16 Product overview: PCA9538DGVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-PCA9538DGVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 1084231-PCA9538DGVRG4 749-PCA9538DGVRG4
Product Name Interface - Interface - Specialized - PCA9538DGVRG4 Interface Transceiver IC
Device Type Sensor Interface; Storage Interface Transceiver
Features RoHS RoHS
Supply Voltage Other; 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 6-TSSOP, SC-88, SOT-363
View Details
Line Interface ICs - 1899660P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54ACTQ245/B2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Line / Bus Driver; Transceiver
Package Type CLCC20
View Details