Texas Instruments High-Performance Analog Controllers PCI4410APDV

Description
PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 208-QFP (28x28)
Request a Quote Datasheet
Description
PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 208-QFP (28x28)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-6658-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-6658-5-ND
Controllers 296-6658-5-ND
PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 208-QFP (28x28)

PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 208-QFP (28x28)

Buy Now Datasheet
Interface - Interface - Controllers - PCI4410APDV - 061270-PCI4410APDV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI4410APDV
061270-PCI4410APDV
Interface - Interface - Controllers - PCI4410APDV 061270-PCI4410APDV
Manufacturer: Texas Instruments Win Source Part Number: 061270-PCI4410APDV Packaging: Tray Protocol: PCI CardBus Standards: IEEE 1394-1995, OHCI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 208-LQFP Purpose: Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 061270-PCI4410APDV
Packaging: Tray
Protocol: PCI CardBus
Standards: IEEE 1394-1995, OHCI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 208-LQFP
Purpose: Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - PCI4410APDV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI4410APDV
Controllers PCI4410APDV
PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 208-QFP (28x28)

PCI CardBus Controller IEEE 1394-1995, OHCI PCI Interface 208-QFP (28x28)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - PCI4410APDV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
PCI4410APDV
Integrated Circuits (ICs) - Interface - Controllers PCI4410APDV
IC INTEGRATED PC CARD 208-LQFP

IC INTEGRATED PC CARD 208-LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-6658-5-ND 061270-PCI4410APDV PCI4410APDV PCI4410APDV
Product Name Controllers Interface - Interface - Controllers - PCI4410APDV Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology PCI PCI; PCI PCI; IEEE 1394; PCI CardBus
Device Type Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5306/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Octal buffer/line driver; 3-state - 74ALVC541D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Display Drivers - 2512737-0102R - Quarktwin Technology Ltd.
Specs
Device Type LCD Driver
Features RoHS
View Details