Texas Instruments High-Performance Analog Interface - Interface - Specialized - PCA9545ADWR PCA9545ADWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 136236-PCA9545ADWR Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 136236-PCA9545ADWR Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - PCA9545ADWR - 136236-PCA9545ADWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - PCA9545ADWR
136236-PCA9545ADWR
Interface - Interface - Specialized - PCA9545ADWR 136236-PCA9545ADWR
Manufacturer: Texas Instruments Win Source Part Number: 136236-PCA9545ADWR Packaging: Reel - TR Applications: Translating Switch Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 20-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136236-PCA9545ADWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - PCA9545ADWR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
PCA9545ADWR
Interface - Specialized PCA9545ADWR
IC INTERFACE SPECIALIZED 20SOIC

IC INTERFACE SPECIALIZED 20SOIC

Supplier's Site Datasheet
Specialized - PCA9545ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
PCA9545ADWR
Specialized PCA9545ADWR
Translating Switch Interface 20-SOIC

Translating Switch Interface 20-SOIC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
PCA9545ADWR
Integrated Circuits (ICs) - Interface - Specialized PCA9545ADWR
IC INTERFACE SPECIALIZED 20SOIC

IC INTERFACE SPECIALIZED 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 136236-PCA9545ADWR PCA9545ADWR PCA9545ADWR PCA9545ADWR
Product Name Interface - Interface - Specialized - PCA9545ADWR Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 2.3 V ~ 5.5 V Other; 2.3V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906998 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Transmitter; Transceiver; Transmitter
Features RoHS; ESD Protected
View Details
SN54ACT14 Hex Schmitt-trigger Inverters - 5962-9218301MCA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 74ALVC162334ADGG:1 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3V; 3.6V; Other; 2.3V ~ 2.7V, 3V ~ 3.6V
View Details