Texas Instruments Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers MUX36S08IPWR

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: MUX36S08 Product Status: Active
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: MUX36S08 Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel (TR) Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: MUX36S08 Product Status: Active

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: MUX36S08
Product Status: Active

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - MUX36S08IPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
MUX36S08IPWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers MUX36S08IPWR
IC MUX 8:1 170OHM 16TSSOP

IC MUX 8:1 170OHM 16TSSOP

Supplier's Site
Analog Switches, Multiplexers, Demultiplexers - MUX36S08IPWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
MUX36S08IPWR
Analog Switches, Multiplexers, Demultiplexers MUX36S08IPWR
IC MUX 8:1 LOCAP CMOS 16TSSOP

IC MUX 8:1 LOCAP CMOS 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number MUX36S08IPWR MUX36S08IPWR
Product Name Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-002 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 702-SI3211-E-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers