Manufacturer: Texas Instruments
Win Source Part Number: 026474-PCA9545APWR
Packaging: Reel - TR
Applications: Translating Switch
Mounting: Surface Mount
Family Name: PCA9545
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V
Alternative Parts (Cross-Reference): PCA9545APW2,112; PCA9545CPW; PCA9545APW2,118; PCA9545CPW,118;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
IC INTERFACE SPECIALIZED 20TSSOP
Translating Switch Interface 20-TSSOP
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 026474-PCA9545APWR | PCA9545APWR | PCA9545APWR | PCA9545APWR | PCA9545APWR |
| Product Name | Interface - Interface - Specialized - PCA9545APWR | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized |
| Supply Voltage | Other; 2.3 V ~ 5.5 V | Other | Other; 2.3V ~ 5.5V | Other; 2.3V ~ 5.5V |