Expandable Five-Channel I2C Hub 20-TSSOP -40 to 85
Interface Circuit, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1086771-PCA9518PWT
Packaging: Reel - TR
Applications: Buffer
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 20-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 20TSSOP
Interface - I/O Expanders Expandable 5-Ch I2C Hub
IC INTERFACE SPECIALIZED 20TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCA9518PWT | PCA9518PWT | 1086771-PCA9518PWT | PCA9518PWT | PCA9518PWT | PCA9518PWT | PCA9518PWT |
| Product Name | PCA9518 Expandable Five-Channel I2C Hub | Interface - Interface - Specialized - PCA9518PWT | Integrated Circuits (ICs) - Interface - Specialized | Interface - I/O Expanders | Specialized | Interface - Specialized | |
| Technology | I2C | I2C; I²C | I2C; I²C | ||||
| Device Type | PCA9518 Expandable Five-Channel I2C Hub | Sensor Interface | Buffer | Sensor Interface | Sensor Interface | ||
| Features | RoHS | RoHS | RoHS | RoHS |