PC Card Controller 209-BGA MICROSTAR 0 to 70
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA Microstar Junior (16x16)
Manufacturer: Texas Instruments
Win Source Part Number: 061264-PCI1520ZHK
Packaging: Tray
Protocol: PCI CardBus
Standards: PC Card 7.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 209-BGA MICROSTAR (16x16)
Purpose: Controller
Supply Voltage - Operating: 3.3V, 5V
Alternative Parts (Cross-Reference): PCI1420ZHK; PCI1420GHK; PCI1520GHK;
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
PCMCIA Bus Controller, CMOS, PBGA209
PCI CardBus Controller PC Card 7.1 PCI Interface 209-BGA Microstar Junior (16x16)
IC PC CARD CONTROLLER 209-BGA
I/O Controller Interface IC PC CARD CONTROLLER
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | PCI1520ZHK | 296-16918-ND | 061264-PCI1520ZHK | PCI1520ZHK | PCI1520ZHK | PCI1520ZHK | PCI1520ZHK |
| Product Name | PCI1520 PC Card Controller | Controllers | Interface - Interface - Controllers - PCI1520ZHK | Controllers | Integrated Circuits (ICs) - Interface - Controllers | I/O Controller Interface IC | |
| Device Type | PCI1520 PC Card Controller | Line / Bus Controller | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | BGA MICROSTAR,LQFP | 209-LFBGA | BGA; 209-BGA MICROSTAR (16x16) | BGA; LFBGA209 | BGA; 209-LFBGA | BGA | BGA-Microstar-209 |