Texas Instruments Interface - Interface - Controllers - PCI1510RZVF PCI1510RZVF

Description
Manufacturer: Texas Instruments Win Source Part Number: 930131-PCI1510RZVF Features: PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar Package: 253-BGA Package: Tray Part Status: Obsolete Family Name: PCI1510 Categories: Integrated Circuits (ICs) Case / Package: 253-BGA Microstar ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 930131-PCI1510RZVF Features: PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar Package: 253-BGA Package: Tray Part Status: Obsolete Family Name: PCI1510 Categories: Integrated Circuits (ICs) Case / Package: 253-BGA Microstar ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - PCI1510RZVF - 930131-PCI1510RZVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - PCI1510RZVF
930131-PCI1510RZVF
Interface - Interface - Controllers - PCI1510RZVF 930131-PCI1510RZVF
Manufacturer: Texas Instruments Win Source Part Number: 930131-PCI1510RZVF Features: PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar Package: 253-BGA Package: Tray Part Status: Obsolete Family Name: PCI1510 Categories: Integrated Circuits (ICs) Case / Package: 253-BGA Microstar ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930131-PCI1510RZVF
Features: PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar
Package: 253-BGA
Package: Tray
Part Status: Obsolete
Family Name: PCI1510
Categories: Integrated Circuits (ICs)
Case / Package: 253-BGA Microstar
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
BGA Interface Transceiver IC - 753-PCI1510RZVF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BGA Interface Transceiver IC
753-PCI1510RZVF
BGA Interface Transceiver IC 753-PCI1510RZVF
PCMCIA BUS CONTROLLER, PBGA253, LEAD FREE, PLASTIC, BGA-253 Product overview: PCI1510RZVF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PCI1510RZVF can be used for catalog matching and distributor lookup.

PCMCIA BUS CONTROLLER, PBGA253, LEAD FREE, PLASTIC, BGA-253 Product overview: PCI1510RZVF from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-PCI1510RZVF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Controllers - PCI1510RZVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
PCI1510RZVF
Controllers PCI1510RZVF
PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar

PCI CardBus Controller PC Card 7.2 PCI Interface 253-BGA Microstar

Buy Now Datasheet
Interface - Controllers - PCI1510RZVF - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
PCI1510RZVF
Interface - Controllers PCI1510RZVF
IC PC CARD CONTROLLER 253-BGA

IC PC CARD CONTROLLER 253-BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 930131-PCI1510RZVF 753-PCI1510RZVF PCI1510RZVF PCI1510RZVF
Product Name Interface - Interface - Controllers - PCI1510RZVF BGA Interface Transceiver IC Controllers Interface - Controllers
Device Type Line / Bus Controller; Sensor Interface Transceiver CardBus Controller Sensor Interface; CardBus Controller
Package Type BGA; 253-BGA Microstar BGA BGA; 253-BGA 253-BGA
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details