Texas Instruments Interface - Interface - Analog Switches - Special Purpose - OPA3875IDBQ OPA3875IDBQ

Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233719-OPA3875IDBQ Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233719-OPA3875IDBQ Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - OPA3875IDBQ - 1233719-OPA3875IDBQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - OPA3875IDBQ
1233719-OPA3875IDBQ
Interface - Interface - Analog Switches - Special Purpose - OPA3875IDBQ 1233719-OPA3875IDBQ
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1233719-OPA3875IDBQ Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1233719-OPA3875IDBQ
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - OPA3875IDBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
OPA3875IDBQ
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose OPA3875IDBQ
IC VIDEO MUX TRIPLE 2:1 16SSOP

IC VIDEO MUX TRIPLE 2:1 16SSOP

Supplier's Site
Analog Switches - Special Purpose - OPA3875IDBQ - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
OPA3875IDBQ
Analog Switches - Special Purpose OPA3875IDBQ
IC VIDEO MUX TRIPLE 2:1 16SSOP

IC VIDEO MUX TRIPLE 2:1 16SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1233719-OPA3875IDBQ OPA3875IDBQ OPA3875IDBQ
Product Name Interface - Interface - Analog Switches - Special Purpose - OPA3875IDBQ Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BNSRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-617 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details